Win Source Part Number: 1353015-AT25320B-MAH
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Base Product Number: AT25320
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Format: EEPROM
Memory Size: 32Kbit
Memory Organization: 4K x 8
Memory Interface: SPI
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms
Memory Type: Non-Volatile
IC EEPROM 32KBIT SPI 20MHZ 8UDFN Product overview: AT25320B-MAHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320B-MAHL-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UDFN (2x3)
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UDFN (2x3)
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UDFN (2x3)
EEPROM Memory IC 32Kbit SPI 20 MHz 8-UDFN (2x3)
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 32KBIT SPI 20MHZ 8UDFN
IC EEPROM 32KBIT SPI 20MHZ 8UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1353015-AT25320B-MAHL-T | 774-AT25320B-MAHL-T | AT25320B-MAHL-TTR-ND | AT25320B-MAHL-T | 68T4242 | AT25320B-MAHL-T | AT25320B-MAHL-T |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 20MHZ Memory IC and Storage Component | Memory | Memory | Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount | ||
| Access Time | 20 ns |