EEPROM Memory IC 2Kb (256 x 8) SPI 5MHz 8-SOIC
IC EEPROM 2KBIT SPI 5MHZ 8SOIC
IC EEPROM 2KBIT SPI 5MHZ 8SOIC
EEPROM Memory IC 2Kbit SPI 5 MHz 8-SOIC
IC EEPROM 2KBIT SPI 5MHZ 8SOIC
IC EEPROM 2KBIT SPI 5MHZ 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-AT25020B-SSPD-TTR-ND | AT25020B-SSPD-T | AT25020B-SSPD-T | AT25020B-SSPD-T |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |