Microchip Technology, Inc. Memory - EEPROM - AT25256B-XPDGV-T AT25256B-XPDGV-T

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046384-AT25256B-XPD GV-T Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046384-AT25256B-XPD GV-T Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25256B-XPDGV-T - 1046384-AT25256B-XPDGV-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25256B-XPDGV-T
1046384-AT25256B-XPDGV-T
Memory - EEPROM - AT25256B-XPDGV-T 1046384-AT25256B-XPDGV-T
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046384-AT25256B-XPD GV-T Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046384-AT25256B-XPDGV-T
Categories: EEPROM
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
20 MHz 5.5V TSSOP Memory IC and Storage Component - 774-AT25256B-XPDGV-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 MHz 5.5V TSSOP Memory IC and Storage Component
774-AT25256B-XPDGV-T
20 MHz 5.5V TSSOP Memory IC and Storage Component 774-AT25256B-XPDGV-T
SPI Serial EEPROM Family, 20 MHz, 1.8 to 5.5V, -40°Cto 125°C, TSSOP-8, RoHS Product overview: AT25256B-XPDGV-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20 MHz, 5.5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256B-XPDGV-T can be used for catalog matching and distributor lookup.

SPI Serial EEPROM Family, 20 MHz, 1.8 to 5.5V, -40°Cto 125°C, TSSOP-8, RoHS Product overview: AT25256B-XPDGV-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20 MHz, 5.5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256B-XPDGV-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1046384-AT25256B-XPDGV-T 774-AT25256B-XPDGV-T
Product Name Memory - EEPROM - AT25256B-XPDGV-T 20 MHz 5.5V TSSOP Memory IC and Storage Component
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers