Microchip Technology, Inc. Memory AT25HP512W2-10SI-2.7

Description
EEPROM Memory IC 512Kb (64K x 8) SPI 10MHz 16-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) SPI 10MHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25HP512W10SI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 10MHz 16-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 10MHz 16-SOIC

Buy Now Datasheet
Memory - AT25HP512W2-10SI-2.7 - 1147996-AT25HP512W2-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT25HP512W2-10SI-2.7
1147996-AT25HP512W2-10SI-2.7
Memory - AT25HP512W2-10SI-2.7 1147996-AT25HP512W2-10SI-2.7
Manufacturer: Atmel Win Source Part Number: 1147996-AT25HP512W2- 10SI-2.7 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1147996-AT25HP512W2-10SI-2.7
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-AT25HP512W2-10SI-2.7
Memory IC and Storage Component 774-AT25HP512W2-10SI-2.7
IC EEPROM 512KBIT SPI 16SOIC Product overview: AT25HP512W2-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25HP512W2-10SI -2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT SPI 16SOIC Product overview: AT25HP512W2-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25HP512W2-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 16SOIC

IC EEPROM 512KBIT SPI 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25HP512W2-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25HP512W2-10SI-2.7
Integrated Circuits (ICs) - Memory AT25HP512W2-10SI-2.7
IC EEPROM 512KBIT SPI 16SOIC

IC EEPROM 512KBIT SPI 16SOIC

Supplier's Site
Memory - AT25HP512W2-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 10 MHz 16-SOIC

EEPROM Memory IC 512Kbit SPI 10 MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25HP512W10SI2.7-ND 1147996-AT25HP512W2-10SI-2.7 774-AT25HP512W2-10SI-2.7 AT25HP512W2-10SI-2.7 AT25HP512W2-10SI-2.7 AT25HP512W2-10SI-2.7
Product Name Memory Memory - AT25HP512W2-10SI-2.7 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tube SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details