IC EEPROM 8KBIT I2C 100KHZ 8SOIC
EEPROM Memory IC 8Kbit I²C 100 kHz 450 ns 8-SOIC
IC EEPROM 8KBIT I2C 100KHZ 8SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24RF08CN-105C | AT24RF08CN-105C | AT24RF08CN-105C |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 0 MHz | ||
| Access Time | 450 ns | 450 ns | 450 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |