Microchip Technology, Inc. Memory AT27C020-70JI

Description
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C020-70JI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - Unclassified Memory - AT27C020-70JI - 089893-AT27C020-70JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C020-70JI
089893-AT27C020-70JI
Memory - Unclassified Memory - AT27C020-70JI 089893-AT27C020-70JI
Manufacturer: Microchip Technology Win Source Part Number: 089893-AT27C020-70JI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 089893-AT27C020-70JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27C020-70JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C020-70JI
Memory IC and Storage Component 774-AT27C020-70JI
IC EPROM 2MBIT PARALLEL 32PLCC Product overview: AT27C020-70JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C020-70JI can be used for catalog matching and distributor lookup.

IC EPROM 2MBIT PARALLEL 32PLCC Product overview: AT27C020-70JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C020-70JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C020-70JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 70 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 2Mbit Parallel 70 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27C020-70JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C020-70JI
Integrated Circuits (ICs) - Memory AT27C020-70JI
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C020-70JI-ND 089893-AT27C020-70JI 774-AT27C020-70JI AT27C020-70JI AT27C020-70JI AT27C020-70JI
Product Name Memory Memory - Unclassified Memory - AT27C020-70JI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 1882457 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details