Microchip Technology, Inc. Memory - EEPROM - AT25080B-XHL-T AT25080B-XHL-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 010295-AT25080B-XHL- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010295-AT25080B-XHL- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25080B-XHL-T - 010295-AT25080B-XHL-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25080B-XHL-T
010295-AT25080B-XHL-T
Memory - EEPROM - AT25080B-XHL-T 010295-AT25080B-XHL-T
Manufacturer: Microchip Technology Win Source Part Number: 010295-AT25080B-XHL- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010295-AT25080B-XHL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Memory - EEPROM - AT25080B-XHL-T - 1018929-AT25080B-XHL-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25080B-XHL-T
1018929-AT25080B-XHL-T
Memory - EEPROM - AT25080B-XHL-T 1018929-AT25080B-XHL-T
Manufacturer: Microchip Technology Win Source Part Number: 1018929-AT25080B-XHL -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018929-AT25080B-XHL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
EEPROM - 2354634P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2354634P
EEPROM 2354634P
1.8-5.5V, 20MHz, Ind Temp, 8-TSSOP

1.8-5.5V, 20MHz, Ind Temp, 8-TSSOP

Supplier's Site
EEPROM - 2354633 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2354633
EEPROM 2354633
1.8-5.5V, 20MHz, Ind Temp, 8-TSSOP

1.8-5.5V, 20MHz, Ind Temp, 8-TSSOP

Supplier's Site
EEPROM - 2354634 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2354634
EEPROM 2354634
1.8-5.5V, 20MHz, Ind Temp, 8-TSSOP

1.8-5.5V, 20MHz, Ind Temp, 8-TSSOP

Supplier's Site
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25080B-XHL-T
20MHZ Memory IC and Storage Component 774-AT25080B-XHL-T
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP Product overview: AT25080B-XHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25080B-XHL-T can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 20MHZ 8TSSOP Product overview: AT25080B-XHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25080B-XHL-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25080B-XHL-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - AT25080B-XHL-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - AT25080B-XHL-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 68T4226 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
68T4226
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 68T4226
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP

IC EEPROM 8KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP

IC EEPROM 8KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25080B-XHL-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25080B-XHL-T
Integrated Circuits (ICs) - Memory - Memory AT25080B-XHL-T
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP

IC EEPROM 8KBIT SPI 20MHZ 8TSSOP

Supplier's Site
Memory - AT25080B-XHL-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 8Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 010295-AT25080B-XHL-T 2354634P 774-AT25080B-XHL-T AT25080B-XHL-TCT-ND 68T4226 AT25080B-XHL-T AT25080B-XHL-T AT25080B-XHL-T AT25080B-XHL-T
Product Name Memory - EEPROM - AT25080B-XHL-T EEPROM 20MHZ Memory IC and Storage Component Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Density 64 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details