Manufacturer: Microchip Technology
Win Source Part Number: 101852-AT25F512B-SSH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Family Name: AT25F512B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 70MHz
Alternative Parts (Cross-Reference): IS25LQ512A-JNLE; IS25LD512-JVLA1; IS25LD512-JVLI; IS25LD512-JVLA2;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
FLASH Memory IC 512Kb (64K x 8) SPI 70MHz 8-SOIC
IC FLASH 512KBIT SPI 70MHZ 8SOIC Product overview: AT25F512B-SSH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 70MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25F512B-SSH-T can be used for catalog matching and distributor lookup.
IC FLASH 512KBIT SPI 70MHZ 8SOIC
IC FLASH 512KBIT SPI 70MHZ 8SOIC
FLASH Memory IC 512Kbit SPI 70 MHz 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 101852-AT25F512B-SSH-T | AT25F512B-SSH-TTR-ND | 774-AT25F512B-SSH-T | AT25F512B-SSH-T | AT25F512B-SSH-T | AT25F512B-SSH-T |
| Product Name | Memory - Flash - AT25F512B-SSH-T | Memory | 70MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tape & Reel (TR) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |