Microchip Technology, Inc. Memory - Flash - AT25F1024N-10SI-2.7 AT25F1024N-10SI-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 1018993-AT25F1024N-1 0SI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1018993-AT25F1024N-1 0SI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25F1024N-10SI-2.7 - 1018993-AT25F1024N-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25F1024N-10SI-2.7
1018993-AT25F1024N-10SI-2.7
Memory - Flash - AT25F1024N-10SI-2.7 1018993-AT25F1024N-10SI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1018993-AT25F1024N-1 0SI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1018993-AT25F1024N-10SI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - Flash - AT25F1024N-10SI-2.7 - 220938-AT25F1024N-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25F1024N-10SI-2.7
220938-AT25F1024N-10SI-2.7
Memory - Flash - AT25F1024N-10SI-2.7 220938-AT25F1024N-10SI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 220938-AT25F1024N-10 SI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 220938-AT25F1024N-10SI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25F1024N-10SI-2.7
20MHZ Memory IC and Storage Component 774-AT25F1024N-10SI-2.7
IC FLASH 1MBIT SPI 20MHZ 8SOIC Product overview: AT25F1024N-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25F1024N-10SI- 2.7 can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 20MHZ 8SOIC Product overview: AT25F1024N-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25F1024N-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - AT25F1024N10SI2.7-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIC

FLASH Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Flash Serial-SPI 3V/3.3V 1M-bit 128K x 8 20ns 8-Pin SOIC - 536-AT25F1024N-10SI-2.7 - Utmel Electronic Limited
Hong Kong, China
Flash Serial-SPI 3V/3.3V 1M-bit 128K x 8 20ns 8-Pin SOIC
536-AT25F1024N-10SI-2.7
Flash Serial-SPI 3V/3.3V 1M-bit 128K x 8 20ns 8-Pin SOIC 536-AT25F1024N-10SI-2.7
Flash Serial-SPI 3V/3.3V 1M-bit 128K x 8 20ns 8-Pin SOIC

Flash Serial-SPI 3V/3.3V 1M-bit 128K x 8 20ns 8-Pin SOIC

Supplier's Site
IC FLASH 1MBIT SPI 20MHZ 8SOIC

IC FLASH 1MBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25F1024N-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 20 MHz 8-SOIC

FLASH Memory IC 1Mbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 1MBIT SPI 20MHZ 8SOIC

IC FLASH 1MBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25F1024N-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25F1024N-10SI-2.7
Integrated Circuits (ICs) - Memory - Memory AT25F1024N-10SI-2.7
IC FLASH 1MBIT SPI 20MHZ 8SOIC

IC FLASH 1MBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1018993-AT25F1024N-10SI-2.7 774-AT25F1024N-10SI-2.7 AT25F1024N10SI2.7-ND 536-AT25F1024N-10SI-2.7 AT25F1024N-10SI-2.7 AT25F1024N-10SI-2.7 AT25F1024N-10SI-2.7 AT25F1024N-10SI-2.7
Product Name Memory - Flash - AT25F1024N-10SI-2.7 20MHZ Memory IC and Storage Component Memory Flash Serial-SPI 3V/3.3V 1M-bit 128K x 8 20ns 8-Pin SOIC Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7V~3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512-12/L092 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details
Memory - 27C512AE200/883C - Quarktwin Technology Ltd.
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Memory - 16-4369-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details