Microchip Technology, Inc. Memory IC and Storage Component AT27C010-12TC

Description
IC EPROM 1MBIT PARALLEL 32TSOP Product overview: AT27C010-12TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010-12TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 1MBIT PARALLEL 32TSOP Product overview: AT27C010-12TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010-12TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27C010-12TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C010-12TC
Memory IC and Storage Component 774-AT27C010-12TC
IC EPROM 1MBIT PARALLEL 32TSOP Product overview: AT27C010-12TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010-12TC can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 32TSOP Product overview: AT27C010-12TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010-12TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C010-12TC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120ns 32-TSOP

EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120ns 32-TSOP

Buy Now Datasheet
Memory - AT27C010-12TC - 1148022-AT27C010-12TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27C010-12TC
1148022-AT27C010-12TC
Memory - AT27C010-12TC 1148022-AT27C010-12TC
Manufacturer: Atmel Win Source Part Number: 1148022-AT27C010-12T C Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148022-AT27C010-12TC
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - AT27C010-12TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C010-12TC
Integrated Circuits (ICs) - Memory AT27C010-12TC
IC EPROM 1MBIT PARALLEL 32TSOP

IC EPROM 1MBIT PARALLEL 32TSOP

Supplier's Site
Memory - AT27C010-12TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-TSOP

EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-TSOP

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32TSOP

IC EPROM 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27C010-12TC AT27C010-12TC-ND 1148022-AT27C010-12TC AT27C010-12TC AT27C010-12TC AT27C010-12TC
Product Name Memory IC and Storage Component Memory Memory - AT27C010-12TC Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EPROM; Non-Volatile EPROM EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256T-20/L271 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details