Microchip Technology, Inc. Memory AT25160B-XHL-B

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP
Request a Quote
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics SPI Serial EEPROM offers memory options of 8 Kbits (1,024 x 8) and 16 Kbits (2,048 x 8). It is compatible with Serial Peripheral Interface (SPI) modes 0 and 3, and operates at a low voltage range of 1.8V to 5.5V. The device supports a maximum clock rate of 20 MHz at 5V and features a 32-byte page mode for efficient data writing. The EEPROM is designed for industrial applications, with an operating temperature range of -40°C to +85°C. It includes block write protection capabilities, allowing users to protect portions of the memory array, and features both hardware and software data protection mechanisms. The write cycle is self-timed and completes within a maximum of 5 ms, with an endurance of 1,000,000 write cycles and a data retention period of up to 100 years. The product is available in various package options, including 8-Lead SOIC, 8-Lead TSSOP, 8-Pad UDFN, 8-Pad XDFN, and 8-Ball VFBGA, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics SPI Serial EEPROM offers memory options of 8 Kbits (1,024 x 8) and 16 Kbits (2,048 x 8). It is compatible with Serial Peripheral Interface (SPI) modes 0 and 3, and operates at a low voltage range of 1.8V to 5.5V. The device supports a maximum clock rate of 20 MHz at 5V and features a 32-byte page mode for efficient data writing. The EEPROM is designed for industrial applications, with an operating temperature range of -40°C to +85°C. It includes block write protection capabilities, allowing users to protect portions of the memory array, and features both hardware and software data protection mechanisms. The write cycle is self-timed and completes within a maximum of 5 ms, with an endurance of 1,000,000 write cycles and a data retention period of up to 100 years. The product is available in various package options, including 8-Lead SOIC, 8-Lead TSSOP, 8-Pad UDFN, 8-Pad XDFN, and 8-Ball VFBGA, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25160B-XHL-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT25160B-XHL-B
Memory IC and Storage Component 774-AT25160B-XHL-B
IC EEPROM 16KBIT SPI 8TSSOP Product overview: AT25160B-XHL-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160B-XHL-B can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 8TSSOP Product overview: AT25160B-XHL-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160B-XHL-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs)- Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Memory Memory
Integrated Circuits (ICs)- Memory Memory
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs)- Memory Memory Package: Tube Package / Case: 8-TSSOP (0.173", 4.40mm Width) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Technology: EEPROM Product Status: Active Memory Size: 16Kbit Memory Organization: 2K x 8

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Memory Memory
Package: Tube
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Technology: EEPROM
Product Status: Active
Memory Size: 16Kbit
Memory Organization: 2K x 8

Buy Now Datasheet
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25160B-XHL-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25160B-XHL-B
Integrated Circuits (ICs) - Memory - Memory AT25160B-XHL-B
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site
Memory - AT25160B-XHL-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 16Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25160B-XHL-B-ND 774-AT25160B-XHL-B AT25160B-XHL-B AT25160B-XHL-B AT25160B-XHL-B AT25160B-XHL-B
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs)- Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details