IC EEPROM 8KBIT SPI 5MHZ 8UDFN
EEPROM Memory IC 8Kbit SPI 5 MHz 8-UDFN (2x3)
IC EEPROM 8KBIT SPI 5MHZ 8UDFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25080B-MAPDGV-E | AT25080B-MAPDGV-E | AT25080B-MAPDGV-E |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 5 MHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |