IC FLASH 8MBIT SPI 70MHZ 8SOIC
FLASH Memory IC 8Mbit SPI 70 MHz 8-SOIC
IC FLASH 8MBIT SPI 70MHZ 8SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT26DF081A-MU | AT26DF081A-MU | AT26DF081A-MU |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Density | 8000 kbits | 8000 kbits | 8000 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |