Microchip Technology, Inc. Memory - EEPROM - AT25010B-SSHL-T AT25010B-SSHL-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 010293-AT25010B-SSHL -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Family Name: AT25010B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): GT25C01-2GLI-TR; M95010-WMN6P; M95010-WMN6G; CY25C01-SXIT; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 010293-AT25010B-SSHL -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Family Name: AT25010B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): GT25C01-2GLI-TR; M95010-WMN6P; M95010-WMN6G; CY25C01-SXIT; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT25010B is a 1Kbit serial EEPROM with a maximum clock frequency of 20MHz, designed for SPI communication. It operates within a supply voltage range of 1.8V to 5.5V and features an 8-byte page mode for efficient data writing. The device supports both low-voltage and standard-voltage operation, making it suitable for various applications. It includes write protection capabilities through a dedicated WP pin and software instructions, allowing for block write protection of 1/4, 1/2, or the entire memory array. The EEPROM has a self-timed write cycle of up to 5ms and boasts a high endurance of one million write cycles with a data retention period of up to 100 years. The product is available in a compact SOIC-8 package and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The AT25010B is a 1Kbit serial EEPROM with a maximum clock frequency of 20MHz, designed for SPI communication. It operates within a supply voltage range of 1.8V to 5.5V and features an 8-byte page mode for efficient data writing. The device supports both low-voltage and standard-voltage operation, making it suitable for various applications. It includes write protection capabilities through a dedicated WP pin and software instructions, allowing for block write protection of 1/4, 1/2, or the entire memory array. The EEPROM has a self-timed write cycle of up to 5ms and boasts a high endurance of one million write cycles with a data retention period of up to 100 years. The product is available in a compact SOIC-8 package and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25010B-SSHL-T - 010293-AT25010B-SSHL-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25010B-SSHL-T
010293-AT25010B-SSHL-T
Memory - EEPROM - AT25010B-SSHL-T 010293-AT25010B-SSHL-T
Manufacturer: Microchip Technology Win Source Part Number: 010293-AT25010B-SSHL -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Family Name: AT25010B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): GT25C01-2GLI-TR; M95010-WMN6P; M95010-WMN6G; CY25C01-SXIT; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010293-AT25010B-SSHL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Family Name: AT25010B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): GT25C01-2GLI-TR; M95010-WMN6P; M95010-WMN6G; CY25C01-SXIT;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25010B-SSHL-T
20MHZ Memory IC and Storage Component 774-AT25010B-SSHL-T
IC EEPROM 1KBIT SPI 20MHZ 8SOIC Product overview: AT25010B-SSHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010B-SSHL-T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 20MHZ 8SOIC Product overview: AT25010B-SSHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010B-SSHL-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25010B-SSHL-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25010B-SSHL-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25010B-SSHL-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25010B-SSHL-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 1Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT SPI 20MHZ 8SOIC

IC EEPROM 1KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 5Mhz, Soic-8; Memory Interface Type Microchip - 68T4209 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 5Mhz, Soic-8; Memory Interface Type Microchip
68T4209
Serial Eeprom, 1Kbit, 5Mhz, Soic-8; Memory Interface Type Microchip 68T4209
SERIAL EEPROM, 1KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 20MHZ 8SOIC

IC EEPROM 1KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 010293-AT25010B-SSHL-T 774-AT25010B-SSHL-T AT25010B-SSHL-TTR-ND AT25010B-SSHL-T AT25010B-SSHL-T 68T4209 AT25010B-SSHL-T
Product Name Memory - EEPROM - AT25010B-SSHL-T 20MHZ Memory IC and Storage Component Memory Memory Memory Serial Eeprom, 1Kbit, 5Mhz, Soic-8; Memory Interface Type Microchip Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details