The AT25010A-10TI-2.7 is a 1Kbit serial EEPROM memory device from Quarktwin Technology Ltd., featuring a Serial Peripheral Interface (SPI) that supports modes 0 and 3. It operates at a voltage range of 2.7V to 5.5V and can achieve a clock rate of up to 20 MHz. The memory is organized as 128 words of 8 bits each and includes an 8-byte page mode for efficient data handling. This device offers robust data protection features, including block write protection for 1/4, 1/2, or the entire memory array, and a write protect (WP) pin to prevent accidental writes. The programming cycles are self-timed, with a maximum write cycle time of 5 ms. The AT25010A-10TI-2.7 is rated for high reliability, with an endurance of one million write cycles and a data retention period of up to 100 years. It is available in an 8-lead TSSOP package, making it suitable for applications where space is a concern. The device is also automotive grade, capable of operating in extended temperature ranges from -40°C to +125°C.
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP Product overview: AT25010A-10TI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010A-10TI-2.
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP
EEPROM Memory IC 1Kbit SPI 20 MHz 8-TSSOP
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25010A-10TI-2.7-ND | 774-AT25010A-10TI-2.7 | AT25010A-10TI-2.7 | AT25010A-10TI-2.7 | AT25010A-10TI-2.7 |
| Product Name | Memory | 20MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP; Tube | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V ~ 5.5V |