Microchip Technology, Inc. Memory AT25020A-10PU-2.7

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25020A-10PU-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25020A-10PU-2.7
20MHZ Memory IC and Storage Component 774-AT25020A-10PU-2.7
IC EEPROM 2KBIT SPI 20MHZ 8DIP Product overview: AT25020A-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25020A-10PU-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 20MHZ 8DIP Product overview: AT25020A-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25020A-10PU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - AT25020A-10PU-2.7 - 090922-AT25020A-10PU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25020A-10PU-2.7
090922-AT25020A-10PU-2.7
Memory - EEPROM - AT25020A-10PU-2.7 090922-AT25020A-10PU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 090922-AT25020A-10PU -2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 090922-AT25020A-10PU-2.7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - EEPROM - AT25020A-10PU-2.7 - 1018915-AT25020A-10PU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25020A-10PU-2.7
1018915-AT25020A-10PU-2.7
Memory - EEPROM - AT25020A-10PU-2.7 1018915-AT25020A-10PU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1018915-AT25020A-10P U-2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018915-AT25020A-10PU-2.7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25020A-10PU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 20 MHz 8-PDIP

EEPROM Memory IC 2Kbit SPI 20 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 2KBIT SPI 20MHZ 8DIP

IC EEPROM 2KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25020A-10PU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25020A-10PU-2.7
Integrated Circuits (ICs) - Memory AT25020A-10PU-2.7
IC EEPROM 2KBIT SPI 20MHZ 8DIP

IC EEPROM 2KBIT SPI 20MHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25020A-10PU-2.7-ND 774-AT25020A-10PU-2.7 090922-AT25020A-10PU-2.7 AT25020A-10PU-2.7 AT25020A-10PU-2.7 AT25020A-10PU-2.7
Product Name Memory 20MHZ Memory IC and Storage Component Memory - EEPROM - AT25020A-10PU-2.7 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C17A-15B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details