EEPROM Memory IC 512Kb (64K x 8) SPI 10MHz 8-LAP (8x5)
EEPROM Memory IC 512Kbit SPI 10 MHz 8-LAP (8x5)
IC EEPROM 512KBIT SPI 10MHZ 8LAP
IC EEPROM 512KBIT SPI 10MHZ 8LAP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25HP512-10CI2.7-ND | AT25HP512-10CI-2.7 | AT25HP512-10CI-2.7 | AT25HP512-10CI-2.7 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-TDFN | 8-TDFN |