Microchip Technology, Inc. Memory AT25M02-SSHM-B

Description
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25M02-SSHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT25M02-SSHM-B - 803158-AT25M02-SSHM-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25M02-SSHM-B
803158-AT25M02-SSHM-B
Memory - EEPROM - AT25M02-SSHM-B 803158-AT25M02-SSHM-B
Manufacturer: Microchip Technology Win Source Part Number: 803158-AT25M02-SSHM- B Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 5MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 803158-AT25M02-SSHM-B
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Clock Frequency: 5MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now Datasheet
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-AT25M02-SSHM-B
5MHZ Memory IC and Storage Component 774-AT25M02-SSHM-B
IC EEPROM 2MBIT SPI 5MHZ 8SOIC Product overview: AT25M02-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25M02-SSHM-B can be used for catalog matching and distributor lookup.

IC EEPROM 2MBIT SPI 5MHZ 8SOIC Product overview: AT25M02-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25M02-SSHM-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 2Mbit, -40 To 85Deg C; Memory Size Microchip - 91Y2724 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Mbit, -40 To 85Deg C; Memory Size Microchip
91Y2724
Eeprom, 2Mbit, -40 To 85Deg C; Memory Size Microchip 91Y2724
EEPROM, 2MBIT, -40 TO 85DEG C; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2MBIT, -40 TO 85DEG C; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2MBIT SPI 5MHZ 8SOIC

IC EEPROM 2MBIT SPI 5MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25M02-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Mbit SPI 5 MHz 8-SOIC

EEPROM Memory IC 2Mbit SPI 5 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2MBIT SPI 5MHZ 8SOIC

IC EEPROM 2MBIT SPI 5MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25M02-SSHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25M02-SSHM-B
Integrated Circuits (ICs) - Memory - Memory AT25M02-SSHM-B
IC EEPROM 2MBIT SPI 5MHZ 8SOIC

IC EEPROM 2MBIT SPI 5MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25M02-SSHM-B-ND 803158-AT25M02-SSHM-B 774-AT25M02-SSHM-B 91Y2724 AT25M02-SSHM-B AT25M02-SSHM-B AT25M02-SSHM-B AT25M02-SSHM-B
Product Name Memory Memory - EEPROM - AT25M02-SSHM-B 5MHZ Memory IC and Storage Component Eeprom, 2Mbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 2.5 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers