Microchip Technology, Inc. Memory - EPROM - AT27BV010-15TC AT27BV010-15TC

Description
Manufacturer: Microchip Technology Win Source Part Number: 768919-AT27BV010-15T C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 150ns Part Status: Obsolete(EOL) Family Name: AT27BV010 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-TSOP Alternative Parts (Cross-Reference): M27V101-150N1; M27C1001-12N1; M27C1001-25N1TR; M27C1001-20N1; Introduction Date: June 06, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768919-AT27BV010-15T C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 150ns Part Status: Obsolete(EOL) Family Name: AT27BV010 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-TSOP Alternative Parts (Cross-Reference): M27V101-150N1; M27C1001-12N1; M27C1001-25N1TR; M27C1001-20N1; Introduction Date: June 06, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - AT27BV010-15TC - 768919-AT27BV010-15TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27BV010-15TC
768919-AT27BV010-15TC
Memory - EPROM - AT27BV010-15TC 768919-AT27BV010-15TC
Manufacturer: Microchip Technology Win Source Part Number: 768919-AT27BV010-15T C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 150ns Part Status: Obsolete(EOL) Family Name: AT27BV010 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-TSOP Alternative Parts (Cross-Reference): M27V101-150N1; M27C1001-12N1; M27C1001-25N1TR; M27C1001-20N1; Introduction Date: June 06, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768919-AT27BV010-15TC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 150ns
Part Status: Obsolete(EOL)
Family Name: AT27BV010
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-TSOP
Alternative Parts (Cross-Reference): M27V101-150N1; M27C1001-12N1; M27C1001-25N1TR; M27C1001-20N1;
Introduction Date: June 06, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27BV010-15TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27BV010-15TC
Memory IC and Storage Component 774-AT27BV010-15TC
IC OTP 1MBIT 150NS 32TSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP-I Product overview: AT27BV010-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV010-15TC can be used for catalog matching and distributor lookup.

IC OTP 1MBIT 150NS 32TSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP-I Product overview: AT27BV010-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV010-15TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 1MBIT PARALLEL 32TSOP

IC EPROM 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT27BV010-15TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 150 ns 32-TSOP

EPROM - OTP Memory IC 1Mbit Parallel 150 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768919-AT27BV010-15TC 774-AT27BV010-15TC AT27BV010-15TC AT27BV010-15TC
Product Name Memory - EPROM - AT27BV010-15TC Memory IC and Storage Component Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 150 ns 150 ns 150 ns 150 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - 609368300A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details