IC EEPROM 2MBIT SPI 5MHZ 8WLCSP
IC EEPROM 2MBIT SPI 5MHZ 8WLCSP
EEPROM Memory IC 2Mbit SPI 5 MHz 8-WLCSP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25M02-UUM-T | AT25M02-UUM-T | AT25M02-UUM-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Density | 2000 kbits | 2000 kbits | 2000 kbits |
| Data Rate | 5 MHz | ||
| Cycle Time | 1.00E7 ns |