Microchip Technology, Inc. 20MHZ Memory IC and Storage Component AT25F512AN-10SU-2.7

Description
IC FLASH 512KBIT SPI 20MHZ 8SOIC Product overview: AT25F512AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25F512AN-10SU- 2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512KBIT SPI 20MHZ 8SOIC Product overview: AT25F512AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25F512AN-10SU- 2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MHZ Memory IC and Storage Component - 774-AT25F512AN-10SU-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25F512AN-10SU-2.7
20MHZ Memory IC and Storage Component 774-AT25F512AN-10SU-2.7
IC FLASH 512KBIT SPI 20MHZ 8SOIC Product overview: AT25F512AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25F512AN-10SU- 2.7 can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT SPI 20MHZ 8SOIC Product overview: AT25F512AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25F512AN-10SU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT25F512AN-10SU-2.7 - 220949-AT25F512AN-10SU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25F512AN-10SU-2.7
220949-AT25F512AN-10SU-2.7
Memory - Flash - AT25F512AN-10SU-2.7 220949-AT25F512AN-10SU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 220949-AT25F512AN-10 SU-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 220949-AT25F512AN-10SU-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - Flash - AT25F512AN-10SU-2.7 - 1018996-AT25F512AN-10SU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25F512AN-10SU-2.7
1018996-AT25F512AN-10SU-2.7
Memory - Flash - AT25F512AN-10SU-2.7 1018996-AT25F512AN-10SU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1018996-AT25F512AN-1 0SU-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018996-AT25F512AN-10SU-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25F512AN10SU2.7-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

FLASH Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25F512AN-10SU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25F512AN-10SU-2.7
Integrated Circuits (ICs) - Memory - Memory AT25F512AN-10SU-2.7
IC FLASH 512KBIT SPI 20MHZ 8SOIC

IC FLASH 512KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC FLASH 512KBIT SPI 20MHZ 8SOIC

IC FLASH 512KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25F512AN-10SU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit SPI 20 MHz 8-SOIC

FLASH Memory IC 512Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 512KBIT SPI 20MHZ 8SOIC

IC FLASH 512KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT25F512AN-10SU-2.7 220949-AT25F512AN-10SU-2.7 AT25F512AN10SU2.7-ND AT25F512AN-10SU-2.7 AT25F512AN-10SU-2.7 AT25F512AN-10SU-2.7 AT25F512AN-10SU-2.7
Product Name 20MHZ Memory IC and Storage Component Memory - Flash - AT25F512AN-10SU-2.7 Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH
Cycle Time 100000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tube SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL132K0XBHI030 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details