IC EEPROM 2KBIT SPI 20MHZ 8SOIC Product overview: AT25020B-SSHL-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25020B-SSHL-B can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1147932-AT25020B-SSH
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-SOIC
SERIAL EEPROM, 2KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
EEPROM Memory IC 2Kbit SPI 20 MHz 8-SOIC
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25020B-SSHL-B | 1147932-AT25020B-SSHL-B | AT25020B-SSHL-B-ND | 68T4213 | AT25020B-SSHL-B | AT25020B-SSHL-B | AT25020B-SSHL-B |
| Product Name | 20MHZ Memory IC and Storage Component | Memory - AT25020B-SSHL-B | Memory | Serial Eeprom, 2Kbit, 5Mhz, Soic-8; Memory Interface Type Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 20 ns | ||||||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |