EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIC
IC EEPROM 256KBIT SPI 8SOIC
IC EEPROM 256KBIT SPI 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25HP256W10SI1.8-ND | AT25HP256W-10SI-1.8 | AT25HP256W-10SI-1.8 | AT25HP256W-10SI-1.8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC |