Microchip Technology, Inc. Memory AT25160AY1-10YU-1.8

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-MAP (3x4.9)
Request a Quote
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-MAP (3x4.9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT25160AY1-10YU-1.8 is a 16Kbit serial EEPROM memory device from Lingto Electronic Limited, designed for low-voltage applications with an operating voltage range of 1.8V to 5.5V. It features a Serial Peripheral Interface (SPI) compatible with modes 0 and 3, allowing for a clock rate of up to 20 MHz. The device supports a 32-byte page mode and includes block write protection, which can protect portions of the memory array. Data integrity is ensured with a self-timed write cycle of a maximum of 5 ms, an endurance of one million write cycles, and a data retention period of up to 100 years. The AT25160AY1-10YU-1.8 is available in various package types, including 8-lead MAP, making it suitable for space-constrained applications. However, it is noted as not recommended for new designs, which may influence purchasing decisions for future projects.

Datasheet Summary
Powered by GS/AI

The AT25160AY1-10YU-1.8 is a 16Kbit serial EEPROM memory device from Lingto Electronic Limited, designed for low-voltage applications with an operating voltage range of 1.8V to 5.5V. It features a Serial Peripheral Interface (SPI) compatible with modes 0 and 3, allowing for a clock rate of up to 20 MHz. The device supports a 32-byte page mode and includes block write protection, which can protect portions of the memory array. Data integrity is ensured with a self-timed write cycle of a maximum of 5 ms, an endurance of one million write cycles, and a data retention period of up to 100 years. The AT25160AY1-10YU-1.8 is available in various package types, including 8-lead MAP, making it suitable for space-constrained applications. However, it is noted as not recommended for new designs, which may influence purchasing decisions for future projects.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25160AY1-10YU-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-MAP (3x4.9)

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-MAP (3x4.9)

Buy Now Datasheet
Memory - AT25160AY1-10YU-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 20 MHz 8-MAP (3x4.9)

EEPROM Memory IC 16Kbit SPI 20 MHz 8-MAP (3x4.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25160AY1-10YU-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25160AY1-10YU-1.8
Integrated Circuits (ICs) - Memory AT25160AY1-10YU-1.8
IC EEPROM 16KBIT SPI 20MHZ 8MAP

IC EEPROM 16KBIT SPI 20MHZ 8MAP

Supplier's Site
IC EEPROM 16KBIT SPI 20MHZ 8MAP

IC EEPROM 16KBIT SPI 20MHZ 8MAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25160AY1-10YU-1.8-ND AT25160AY1-10YU-1.8 AT25160AY1-10YU-1.8 AT25160AY1-10YU-1.8
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 585600-007-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers