Microchip Technology, Inc. Memory AT25010A-10TU-1.8

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25010A-10TU-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - AT25010A-10TU-1.8 - 1147929-AT25010A-10TU-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT25010A-10TU-1.8
1147929-AT25010A-10TU-1.8
Memory - AT25010A-10TU-1.8 1147929-AT25010A-10TU-1.8
Manufacturer: Atmel Win Source Part Number: 1147929-AT25010A-10T U-1.8 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1147929-AT25010A-10TU-1.8
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25010A-10TU-1.8
20MHZ Memory IC and Storage Component 774-AT25010A-10TU-1.8
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP Product overview: AT25010A-10TU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010A-10TU-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 20MHZ 8TSSOP Product overview: AT25010A-10TU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010A-10TU-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25010A-10TU-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25010A-10TU-1.8
Integrated Circuits (ICs) - Memory AT25010A-10TU-1.8
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

Supplier's Site
Memory - AT25010A-10TU-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 1Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25010A-10TU-1.8-ND 1147929-AT25010A-10TU-1.8 774-AT25010A-10TU-1.8 AT25010A-10TU-1.8 AT25010A-10TU-1.8 AT25010A-10TU-1.8
Product Name Memory Memory - AT25010A-10TU-1.8 20MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; Tube SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - 16-4072-01A-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details