Microchip Technology, Inc. Memory AT25040AN-10SU-2.7

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25040AN-10SU2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT25040AN-10SU-2.7 - 078671-AT25040AN-10SU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25040AN-10SU-2.7
078671-AT25040AN-10SU-2.7
Memory - EEPROM - AT25040AN-10SU-2.7 078671-AT25040AN-10SU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 078671-AT25040AN-10S U-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078671-AT25040AN-10SU-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-AT25040AN-10SU-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25040AN-10SU-2.7
20MHZ Memory IC and Storage Component 774-AT25040AN-10SU-2.7
IC EEPROM 4KBIT SPI 20MHZ 8SOIC Product overview: AT25040AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25040AN-10SU-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 20MHZ 8SOIC Product overview: AT25040AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25040AN-10SU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 4KBIT SPI 20MHZ 8SOIC

IC EEPROM 4KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
EEPROM, 512X8, Serial, CMOS, PDSO8, 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8 - 17090-AT25040AN-10SU-2.7 - Utmel Electronic Limited
Hong Kong, China
EEPROM, 512X8, Serial, CMOS, PDSO8, 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8
17090-AT25040AN-10SU-2.7
EEPROM, 512X8, Serial, CMOS, PDSO8, 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8 17090-AT25040AN-10SU-2.7
EEPROM, 512X8, Serial, CMOS, PDSO8, 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8

EEPROM, 512X8, Serial, CMOS, PDSO8, 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8

Supplier's Site
Integrated Circuits (ICs) - Memory - AT25040AN-10SU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25040AN-10SU-2.7
Integrated Circuits (ICs) - Memory AT25040AN-10SU-2.7
IC EEPROM 4KBIT SPI 20MHZ 8SOIC

IC EEPROM 4KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC EEPROM 4KBIT SPI 20MHZ 8SOIC

IC EEPROM 4KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25040AN-10SU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25040AN-10SU2.7-ND 078671-AT25040AN-10SU-2.7 774-AT25040AN-10SU-2.7 AT25040AN-10SU-2.7 17090-AT25040AN-10SU-2.7 AT25040AN-10SU-2.7 AT25040AN-10SU-2.7 AT25040AN-10SU-2.7
Product Name Memory Memory - EEPROM - AT25040AN-10SU-2.7 20MHZ Memory IC and Storage Component Memory EEPROM, 512X8, Serial, CMOS, PDSO8, 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; Tube SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details