FLASH Memory IC 16Mb (2M x 8) SPI 100MHz 8-SOIC
IC FLASH 16MBIT SPI 100MHZ 8SOIC Product overview: AT25DQ161-SSH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DQ161-SSH-B can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 768917-AT25DQ161-SSH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Part Status: Obsolete(EOL)
Family Name: AT25DQ161
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 100MHz
Write Cycle Time - Word, Page: 7μs, 3ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): S25FL116K0XMFA040; W25Q16JVSNIM; IS25LQ016B-JNLE1; W25X16VSSI;
Introduction Date: October 01, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
FLASH Memory IC 16Mbit SPI 100 MHz 8-SOIC
IC FLASH 16MBIT SPI 100MHZ 8SOIC
IC FLASH 16MBIT SPI 100MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25DQ161-SSH-B-ND | 774-AT25DQ161-SSH-B | 768917-AT25DQ161-SSH-B | AT25DQ161-SSH-B | AT25DQ161-SSH-B | AT25DQ161-SSH-B |
| Product Name | Memory | 100MHZ Memory IC and Storage Component | Memory - Flash - AT25DQ161-SSH-B | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tube | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |