IC EPROM 1MBIT PARALLEL 32DIP Product overview: AT27C010-70PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010-70PC can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70ns 32-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 078746-AT27C010-70PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC EPROM 1MBIT PARALLEL 32DIP
EPROM - OTP Memory IC 1Mbit Parallel 70 ns 32-PDIP
IC EPROM 1MBIT PARALLEL 32DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C010-70PC | AT27C010-70PC-ND | 078746-AT27C010-70PC | AT27C010-70PC | AT27C010-70PC | AT27C010-70PC |
| Product Name | Memory IC and Storage Component | Memory | Memory - Unclassified Memory - AT27C010-70PC | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |