Microchip Technology, Inc. Memory - EEPROM - AT25040-10PI AT25040-10PI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1018922-AT25040-10PI Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1018922-AT25040-10PI Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT25040-10PI is a 4Kbit serial EEPROM memory device from Quarktwin Technology Ltd., designed for applications requiring low power and low voltage operation. It operates over a voltage range of 2.7V to 5.5V and supports SPI communication in modes 0 and 3. The device features a maximum clock rate of 2.1 MHz and includes an 8-byte page mode for efficient data writing. Data protection is ensured through block write protection, which allows for the protection of 1/4, 1/2, or the entire memory array. The device also includes a write protect (WP) pin and self-timed write cycles with a maximum duration of 10 ms. With an endurance of 1 million write cycles and a data retention period of up to 100 years, the AT25040-10PI is suitable for industrial applications. It is available in both 8-pin PDIP and JEDEC SOIC packages, making it versatile for various design requirements.

Datasheet Summary
Powered by GS/AI

The AT25040-10PI is a 4Kbit serial EEPROM memory device from Quarktwin Technology Ltd., designed for applications requiring low power and low voltage operation. It operates over a voltage range of 2.7V to 5.5V and supports SPI communication in modes 0 and 3. The device features a maximum clock rate of 2.1 MHz and includes an 8-byte page mode for efficient data writing. Data protection is ensured through block write protection, which allows for the protection of 1/4, 1/2, or the entire memory array. The device also includes a write protect (WP) pin and self-timed write cycles with a maximum duration of 10 ms. With an endurance of 1 million write cycles and a data retention period of up to 100 years, the AT25040-10PI is suitable for industrial applications. It is available in both 8-pin PDIP and JEDEC SOIC packages, making it versatile for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25040-10PI - 1018922-AT25040-10PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25040-10PI
1018922-AT25040-10PI
Memory - EEPROM - AT25040-10PI 1018922-AT25040-10PI
Manufacturer: Microchip Technology Win Source Part Number: 1018922-AT25040-10PI Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018922-AT25040-10PI
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-AT25040-10PI
3MHZ Memory IC and Storage Component 774-AT25040-10PI
IC EEPROM 4KBIT SPI 3MHZ 8DIP Product overview: AT25040-10PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25040-10PI can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 3MHZ 8DIP Product overview: AT25040-10PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25040-10PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25040-10PI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-PDIP

EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25040-10PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25040-10PI
Integrated Circuits (ICs) - Memory AT25040-10PI
IC EEPROM 4KBIT SPI 3MHZ 8DIP

IC EEPROM 4KBIT SPI 3MHZ 8DIP

Supplier's Site
IC EEPROM 4KBIT SPI 3MHZ 8DIP

IC EEPROM 4KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet
Memory - AT25040-10PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 3 MHz 8-PDIP

EEPROM Memory IC 4Kbit SPI 3 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1018922-AT25040-10PI 774-AT25040-10PI AT25040-10PI-ND AT25040-10PI AT25040-10PI AT25040-10PI
Product Name Memory - EEPROM - AT25040-10PI 3MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP Tube DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 34293369A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers