The AT25040B is a 4Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) designed for low-power and low-voltage applications. It operates within a temperature range of -40°C to +85°C and supports a supply voltage from 1.8V to 5.5V. The device features a Serial Peripheral Interface (SPI) compatible 3-wire communication protocol, allowing for a clock frequency of up to 20MHz. This EEPROM is organized as 512 words of 8 bits each and includes an 8-byte page mode for efficient data writing. It offers robust data protection through block write protection, a write protect (WP) pin, and self-timed write cycles with a maximum duration of 5ms. The device has a high endurance rating of 1,000,000 write cycles and a data retention period of up to 100 years. The AT25040B is available in various package options, including JEDEC SOIC, UDFN, TSSOP, XDFN, and VFBGA, making it suitable for a wide range of industrial and commercial applications.
IC EEPROM 4KBIT SPI 20MHZ 8UDFN Product overview: AT25040B-MAHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25040B-MAHL-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UDFN (2x3)
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UDFN (2x3)
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UDFN (2x3)
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UDFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 806250-AT25040B-MAHL
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: AT25040
IC EEPROM 4KBIT SPI 20MHZ 8UDFN
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
EEPROM Memory IC 4Kbit SPI 20 MHz 8-UDFN (2x3)
IC EEPROM 4KBIT SPI 20MHZ 8UDFN
IC EEPROM 4KBIT SPI 20MHZ 8UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25040B-MAHL-T | AT25040B-MAHL-TTR-ND | 806250-AT25040B-MAHL-T | AT25040B-MAHL-T | 68T4217 | AT25040B-MAHL-T | AT25040B-MAHL-T | AT25040B-MAHL-T |
| Product Name | 20MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT25040B-MAHL-T | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 20 ns | |||||||
| Data Retention | 100 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits |