Manufacturer: Microchip Technology
Win Source Part Number: 1018985-AT25DF161-SS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC FLASH 16MBIT SPI 100MHZ 8SOIC
IC FLASH 16MBIT SPI 100MHZ 8SOIC
IC FLASH 16MBIT SPI 100MHZ 8SOIC
FLASH Memory IC 16Mbit SPI 100 MHz 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1018985-AT25DF161-SSH-T | AT25DF161-SSH-T | AT25DF161-SSH-T | AT25DF161-SSH-T | AT25DF161-SSH-T |
| Product Name | Memory - Flash - AT25DF161-SSH-T | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |