Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory AT25M02-U1UM0B-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323375-AT25M02-U1UM 0B-T Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TC) Case / Package: 8-XFBGA, WLCSP Memory Format: EEPROM Clock Frequency: 5 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI ECCN: 3A991B1B1 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT25M02-U1UM0B-TTR,A T25M02-U1UM0B-T-ND,A T25M02-U1UM0B-TCT,AT 25M02-U1UM0B-TDKR Base Product Number: AT25M02 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323375-AT25M02-U1UM 0B-T Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TC) Case / Package: 8-XFBGA, WLCSP Memory Format: EEPROM Clock Frequency: 5 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI ECCN: 3A991B1B1 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT25M02-U1UM0B-TTR,A T25M02-U1UM0B-T-ND,A T25M02-U1UM0B-TCT,AT 25M02-U1UM0B-TDKR Base Product Number: AT25M02 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1323375-AT25M02-U1UM0B-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323375-AT25M02-U1UM0B-T
Integrated Circuits (ICs) - Memory - Memory 1323375-AT25M02-U1UM0B-T
Manufacturer: Microchip Technology Win Source Part Number: 1323375-AT25M02-U1UM 0B-T Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TC) Case / Package: 8-XFBGA, WLCSP Memory Format: EEPROM Clock Frequency: 5 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI ECCN: 3A991B1B1 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT25M02-U1UM0B-TTR,A T25M02-U1UM0B-T-ND,A T25M02-U1UM0B-TCT,AT 25M02-U1UM0B-TDKR Base Product Number: AT25M02 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323375-AT25M02-U1UM0B-T
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-WLCSP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Case / Package: 8-XFBGA, WLCSP
Memory Format: EEPROM
Clock Frequency: 5 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
ECCN: 3A991B1B1
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT25M02-U1UM0B-TTR,AT25M02-U1UM0B-T-ND,AT25M02-U1UM0B-TCT,AT25M02-U1UM0B-TDKR
Base Product Number: AT25M02
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
5MHZ Memory IC and Storage Component - 774-AT25M02-U1UM0B-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-AT25M02-U1UM0B-T
5MHZ Memory IC and Storage Component 774-AT25M02-U1UM0B-T
IC EEPROM 2MBIT SPI 5MHZ 8WLCSP Product overview: AT25M02-U1UM0B-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25M02-U1UM0B-T can be used for catalog matching and distributor lookup.

IC EEPROM 2MBIT SPI 5MHZ 8WLCSP Product overview: AT25M02-U1UM0B-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25M02-U1UM0B-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25M02-U1UM0B-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25M02-U1UM0B-T
Integrated Circuits (ICs) - Memory AT25M02-U1UM0B-T
IC EEPROM 2MBIT SPI 5MHZ 8WLCSP

IC EEPROM 2MBIT SPI 5MHZ 8WLCSP

Supplier's Site
IC EEPROM 2MBIT SPI 5MHZ 8WLCSP

IC EEPROM 2MBIT SPI 5MHZ 8WLCSP

Supplier's Site Datasheet
Memory - AT25M02-U1UM0B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Mbit SPI 5 MHz 8-WLCSP

EEPROM Memory IC 2Mbit SPI 5 MHz 8-WLCSP

Buy Now Datasheet
IC EEPROM 2MBIT SPI 5MHZ 8WLCSP

IC EEPROM 2MBIT SPI 5MHZ 8WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1323375-AT25M02-U1UM0B-T 774-AT25M02-U1UM0B-T AT25M02-U1UM0B-T AT25M02-U1UM0B-T AT25M02-U1UM0B-T AT25M02-U1UM0B-T
Product Name Integrated Circuits (ICs) - Memory - Memory 5MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 8-XFBGA, WLCSP BGA BGA; 8-XFBGA, WLCSP 8-XFBGA, WLCSP
Supply Voltage 1.7V ~ 5.5V -3.3V; 2.5 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S35DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - MM54C200D/883 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Package Type 16-CDIP
View Details
2 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 00101927 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details