Microchip Technology, Inc. 1Kb SPI Serial EEPROM at25010b

Description
The Microchip AT25010B is a 1 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 128 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: 25AA010A, 25LC010A Additional Features 128 x 8-bit (1 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 20 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 5mA (Max) at 5 MHz Write current: 5 mA (Max) at 5 MHz Standby current: 3.5 uA (Max) at 5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention 100 years Temperature Ranges Available Automotive Grade 1: -40°C to 125°C Automotive Grade 2: -40°C to 105°C Automotive Grade 3 / Industrial: -40°C to 85°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead SOIC, and advanced packages including 8-lead TSSOP, 8-lead 2x3 DFN, and 8-ball VFBGA 1Consult Automotive datasheet for device specification and ordering part number
Datasheet
Description
The Microchip AT25010B is a 1 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 128 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: 25AA010A, 25LC010A Additional Features 128 x 8-bit (1 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 20 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 5mA (Max) at 5 MHz Write current: 5 mA (Max) at 5 MHz Standby current: 3.5 uA (Max) at 5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention 100 years Temperature Ranges Available Automotive Grade 1: -40°C to 125°C Automotive Grade 2: -40°C to 105°C Automotive Grade 3 / Industrial: -40°C to 85°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead SOIC, and advanced packages including 8-lead TSSOP, 8-lead 2x3 DFN, and 8-ball VFBGA 1Consult Automotive datasheet for device specification and ordering part number
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb SPI Serial EEPROM - at25010b - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb SPI Serial EEPROM
at25010b
1Kb SPI Serial EEPROM at25010b
The Microchip AT25010B is a 1 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 128 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: 25AA010A, 25LC010A Additional Features 128 x 8-bit (1 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 20 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 5mA (Max) at 5 MHz Write current: 5 mA (Max) at 5 MHz Standby current: 3.5 uA (Max) at 5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention 100 years Temperature Ranges Available Automotive Grade 1: -40°C to 125°C Automotive Grade 2: -40°C to 105°C Automotive Grade 3 / Industrial: -40°C to 85°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead SOIC, and advanced packages including 8-lead TSSOP, 8-lead 2x3 DFN, and 8-ball VFBGA 1Consult Automotive datasheet for device specification and ordering part number

The Microchip AT25010B is a 1 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 128 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options.

For product comparison, please consider: 25AA010A, 25LC010A

Additional Features

    • 128 x 8-bit (1 Kbit)
    • Serial Peripheral Interface (SPI) Compatible
      • Supports SPI modes 0 and 3
      • Up to 20 MHz clock frequency
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current: 5mA (Max) at 5 MHz
      • Write current: 5 mA (Max) at 5 MHz
      • Standby current: 3.5 uA (Max) at 5 V
    • Block Write Protection: Protect 1/4, 1/2 or Entire Array
    • More than 1 million erase/write cycles
    • Data retention 100 years
    • Temperature Ranges Available
      • Automotive Grade 1: -40°C to 125°C
      • Automotive Grade 2: -40°C to 105°C
      • Automotive Grade 3 / Industrial: -40°C to 85°C
    • Automotive AECQ-100 Qualified1
    • Factory Programming Available
    • Available in standard packages including 8-lead SOIC, and advanced packages including 8-lead TSSOP, 8-lead 2x3 DFN, and 8-ball VFBGA
    1Consult Automotive datasheet for device specification and ordering part number
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number at25010b
Product Name 1Kb SPI Serial EEPROM
Memory Category EEPROM
Data Rate 20 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - A2C00045443 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers