Microchip Technology, Inc. Memory AT25FS040N-SH27-B

Description
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25FS040N-SH27-B-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - AT25FS040N-SH27-B - 862070-AT25FS040N-SH27-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25FS040N-SH27-B
862070-AT25FS040N-SH27-B
Memory - Flash - AT25FS040N-SH27-B 862070-AT25FS040N-SH27-B
Manufacturer: Microchip Technology Win Source Part Number: 862070-AT25FS040N-SH 27-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) SPI 50 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT25FS040 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 862070-AT25FS040N-SH27-B
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 4Mb (512K x 8) SPI 50 MHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT25FS040
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-AT25FS040N-SH27-B
50MHZ Memory IC and Storage Component 774-AT25FS040N-SH27-B
IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: AT25FS040N-SH27-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25FS040N-SH27- B can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: AT25FS040N-SH27-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25FS040N-SH27-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25FS040N-SH27-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25FS040N-SH27-B
Integrated Circuits (ICs) - Memory AT25FS040N-SH27-B
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site
Memory - AT25FS040N-SH27-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25FS040N-SH27-B-ND 862070-AT25FS040N-SH27-B 774-AT25FS040N-SH27-B AT25FS040N-SH27-B AT25FS040N-SH27-B AT25FS040N-SH27-B
Product Name Memory Memory - Flash - AT25FS040N-SH27-B 50MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; Tube SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Memory - 71256TTSA15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details