Microchip Technology, Inc. Memory AT25128A-10PU-2.7

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-PDIP
Request a Quote
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT25128A-10PU-2.7 is a serial EEPROM memory device from Quarktwin Technology Ltd. that offers 128Kbits of storage organized as 16,384 words of 8 bits each. It operates with a supply voltage range of 2.7V to 5.5V and supports SPI communication in modes 0 and 3, with a maximum clock rate of 20 MHz at 5V. The device features a self-timed write cycle of up to 5 ms and provides high reliability with an endurance of 1 million write cycles and data retention exceeding 100 years. It includes block write protection capabilities and a write protect pin for additional data security. The AT25128A-10PU-2.7 is available in various package types, including 8-lead PDIP and SOIC, and is suitable for low-power and low-voltage applications in industrial and commercial settings.

Datasheet Summary
Powered by GS/AI

The AT25128A-10PU-2.7 is a serial EEPROM memory device from Quarktwin Technology Ltd. that offers 128Kbits of storage organized as 16,384 words of 8 bits each. It operates with a supply voltage range of 2.7V to 5.5V and supports SPI communication in modes 0 and 3, with a maximum clock rate of 20 MHz at 5V. The device features a self-timed write cycle of up to 5 ms and provides high reliability with an endurance of 1 million write cycles and data retention exceeding 100 years. It includes block write protection capabilities and a write protect pin for additional data security. The AT25128A-10PU-2.7 is available in various package types, including 8-lead PDIP and SOIC, and is suitable for low-power and low-voltage applications in industrial and commercial settings.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25128A-10PU-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-PDIP

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
Memory - AT25128A-10PU-2.7 - 1147949-AT25128A-10PU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT25128A-10PU-2.7
1147949-AT25128A-10PU-2.7
Memory - AT25128A-10PU-2.7 1147949-AT25128A-10PU-2.7
Manufacturer: Atmel Win Source Part Number: 1147949-AT25128A-10P U-2.7 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1147949-AT25128A-10PU-2.7
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25128A-10PU-2.7
20MHZ Memory IC and Storage Component 774-AT25128A-10PU-2.7
IC EEPROM 128KBIT SPI 20MHZ 8DIP Product overview: AT25128A-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128A-10PU-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 20MHZ 8DIP Product overview: AT25128A-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128A-10PU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 20MHZ 8DIP

IC EEPROM 128KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25128A-10PU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25128A-10PU-2.7
Integrated Circuits (ICs) - Memory - Memory AT25128A-10PU-2.7
IC EEPROM 128KBIT SPI 20MHZ 8DIP

IC EEPROM 128KBIT SPI 20MHZ 8DIP

Supplier's Site
Memory - AT25128A-10PU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-PDIP

EEPROM Memory IC 128Kbit SPI 20 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25128A-10PU-2.7-ND 1147949-AT25128A-10PU-2.7 774-AT25128A-10PU-2.7 AT25128A-10PU-2.7 AT25128A-10PU-2.7 AT25128A-10PU-2.7
Product Name Memory Memory - AT25128A-10PU-2.7 20MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V -40degC ~ 85degC (TA) 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details