Manufacturer: Microchip Technology
Win Source Part Number: 862063-AT25640B-SSPD
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) SPI 5 MHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: AT25640
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
IC EEPROM 64KBIT SPI 5MHZ 8SOIC Product overview: AT25640B-SSPDGV-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640B-SSPDGV-
IC EEPROM 64KBIT SPI 5MHZ 8SOIC
IC EEPROM 64KBIT SPI 5MHZ 8SOIC
EEPROM Memory IC 64Kbit SPI 5 MHz 8-SOIC
IC EEPROM 64KBIT SPI 5MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 862063-AT25640B-SSPDGV-T | 774-AT25640B-SSPDGV-T | AT25640B-SSPDGV-T | AT25640B-SSPDGV-T | AT25640B-SSPDGV-T | AT25640B-SSPDGV-T |
| Product Name | Memory - EEPROM - AT25640B-SSPDGV-T | 5MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Access Time | 40 ns | |||||
| Data Retention | 100 years |