Microchip Technology, Inc. Memory AT25020A-10TI-2.7

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25020A-10TI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25020A-10TI-2.7
20MHZ Memory IC and Storage Component 774-AT25020A-10TI-2.7
IC EEPROM 2KBIT SPI 20MHZ 8TSSOP Product overview: AT25020A-10TI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25020A-10TI-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 20MHZ 8TSSOP Product overview: AT25020A-10TI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25020A-10TI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25020A-10TI-2.7 - 1018916-AT25020A-10TI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25020A-10TI-2.7
1018916-AT25020A-10TI-2.7
Memory - EEPROM - AT25020A-10TI-2.7 1018916-AT25020A-10TI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1018916-AT25020A-10T I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018916-AT25020A-10TI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25020A-10TI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 2Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25020A-10TI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25020A-10TI-2.7
Integrated Circuits (ICs) - Memory AT25020A-10TI-2.7
IC EEPROM 2KBIT SPI 20MHZ 8TSSOP

IC EEPROM 2KBIT SPI 20MHZ 8TSSOP

Supplier's Site
IC EEPROM 2KBIT SPI 20MHZ 8TSSOP

IC EEPROM 2KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25020A-10TI-2.7-ND 774-AT25020A-10TI-2.7 1018916-AT25020A-10TI-2.7 AT25020A-10TI-2.7 AT25020A-10TI-2.7 AT25020A-10TI-2.7
Product Name Memory 20MHZ Memory IC and Storage Component Memory - EEPROM - AT25020A-10TI-2.7 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; Tube SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers