EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120ns 32-TSOP
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-TSOP
IC EPROM 1MBIT PARALLEL 32TSOP
IC EPROM 1MBIT PARALLEL 32TSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C010-12TI-ND | AT27C010-12TI | AT27C010-12TI | AT27C010-12TI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |