Microchip Technology, Inc. Memory AT25080B-MAHL-E

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UDFN (2x3)
Request a Quote
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UDFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics Integrated Circuits (ICs) Memory Memory product includes SPI Serial EEPROM options with memory sizes of 8 Kbits (1,024 x 8) and 16 Kbits (2,048 x 8). These EEPROMs are compatible with Serial Peripheral Interface (SPI) modes 0 and 3, and they operate at a low voltage range of 1.8V to 5.5V, making them suitable for various applications requiring low power consumption. The devices support a maximum clock rate of 20 MHz at 5V and feature a 32-byte page mode for efficient data writing. They also include block write protection capabilities, allowing users to protect portions of the memory array, and a write-protect (WP) pin for additional data security. The write cycle is self-timed and completes within a maximum of 5 ms, ensuring quick data updates. These EEPROMs are designed for high reliability, with an endurance of 1,000,000 write cycles and a data retention period of up to 100 years. The products are available in multiple package options, including 8-Lead SOIC, 8-Lead TSSOP, 8-Pad UDFN, 8-Pad XDFN, and 8-Ball VFBGA, and are compliant with RoHS standards, indicating they are lead-free and halide-free.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics Integrated Circuits (ICs) Memory Memory product includes SPI Serial EEPROM options with memory sizes of 8 Kbits (1,024 x 8) and 16 Kbits (2,048 x 8). These EEPROMs are compatible with Serial Peripheral Interface (SPI) modes 0 and 3, and they operate at a low voltage range of 1.8V to 5.5V, making them suitable for various applications requiring low power consumption. The devices support a maximum clock rate of 20 MHz at 5V and feature a 32-byte page mode for efficient data writing. They also include block write protection capabilities, allowing users to protect portions of the memory array, and a write-protect (WP) pin for additional data security. The write cycle is self-timed and completes within a maximum of 5 ms, ensuring quick data updates. These EEPROMs are designed for high reliability, with an endurance of 1,000,000 write cycles and a data retention period of up to 100 years. The products are available in multiple package options, including 8-Lead SOIC, 8-Lead TSSOP, 8-Pad UDFN, 8-Pad XDFN, and 8-Ball VFBGA, and are compliant with RoHS standards, indicating they are lead-free and halide-free.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25080B-MAHL-ETR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25080B-MAHL-ECT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25080B-MAHL-EDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-AT25080B-MAHL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25080B-MAHL-E
20MHZ Memory IC and Storage Component 774-AT25080B-MAHL-E
IC EEPROM 8KBIT SPI 20MHZ 8UDFN Product overview: AT25080B-MAHL-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25080B-MAHL-E can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 20MHZ 8UDFN Product overview: AT25080B-MAHL-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25080B-MAHL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Memory Type: Non-Volatile Memory Format: EEPROM Technology: EEPROM Memory Size: 8Kbit Memory Organization: 1K x 8

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EEPROM
Technology: EEPROM
Memory Size: 8Kbit
Memory Organization: 1K x 8

Buy Now Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8UDFN

IC EEPROM 8KBIT SPI 20MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25080B-MAHL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25080B-MAHL-E
Integrated Circuits (ICs) - Memory AT25080B-MAHL-E
IC EEPROM 8KBIT SPI 20MHZ 8UDFN

IC EEPROM 8KBIT SPI 20MHZ 8UDFN

Supplier's Site
Memory - AT25080B-MAHL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 20 MHz 8-UDFN (2x3)

EEPROM Memory IC 8Kbit SPI 20 MHz 8-UDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25080B-MAHL-ETR-ND 774-AT25080B-MAHL-E AT25080B-MAHL-E AT25080B-MAHL-E AT25080B-MAHL-E
Product Name Memory 20MHZ Memory IC and Storage Component Integrated Circuits (ICs) Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
 - FM24C16B-G - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category EEPROM
Package Type PG-DSO-8
View Details
6 suppliers