EEPROM Memory IC 8Kbit SPI 20 MHz Wafer
IC EEPROM 8KBIT SPI 20MHZ WAFER
IC EEPROM 8KBIT SPI 20MHZ WAFER
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25080B-WWU11L | AT25080B-WWU11L | AT25080B-WWU11L |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8 kbits | 8 kbits | 8 kbits |