Microchip Technology, Inc. Memory - EEPROM - AT25256T2-10TI-2.7 AT25256T2-10TI-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 078699-AT25256T2-10T I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078699-AT25256T2-10T I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25256T2-10TI-2.7 - 078699-AT25256T2-10TI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25256T2-10TI-2.7
078699-AT25256T2-10TI-2.7
Memory - EEPROM - AT25256T2-10TI-2.7 078699-AT25256T2-10TI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 078699-AT25256T2-10T I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078699-AT25256T2-10TI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3MHZ Memory IC and Storage Component - 774-AT25256T2-10TI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-AT25256T2-10TI-2.7
3MHZ Memory IC and Storage Component 774-AT25256T2-10TI-2.7
IC EEPROM 256KBIT 3MHZ 20TSSOP Product overview: AT25256T2-10TI-2.7 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256T2-10TI-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT 3MHZ 20TSSOP Product overview: AT25256T2-10TI-2.7 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256T2-10TI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25256T2-10TI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 3 MHz 20-TSSOP

EEPROM Memory IC 256Kbit SPI 3 MHz 20-TSSOP

Buy Now Datasheet
IC EEPROM 256KBIT SPI 20TSSOP

IC EEPROM 256KBIT SPI 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 078699-AT25256T2-10TI-2.7 774-AT25256T2-10TI-2.7 AT25256T2-10TI-2.7 AT25256T2-10TI-2.7
Product Name Memory - EEPROM - AT25256T2-10TI-2.7 3MHZ Memory IC and Storage Component Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 16-3417-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers