Microchip Technology, Inc. Memory - EEPROM - AT25320AN-10SI-2.7 AT25320AN-10SI-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 119594-AT25320AN-10S I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 119594-AT25320AN-10S I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25320AN-10SI-2.7 - 119594-AT25320AN-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25320AN-10SI-2.7
119594-AT25320AN-10SI-2.7
Memory - EEPROM - AT25320AN-10SI-2.7 119594-AT25320AN-10SI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 119594-AT25320AN-10S I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 119594-AT25320AN-10SI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT25320AN-10SI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-AT25320AN-10SI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25320AN-10SI-2.7
20MHZ Memory IC and Storage Component 774-AT25320AN-10SI-2.7
IC EEPROM 32KBIT SPI 20MHZ 8SOIC Product overview: AT25320AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320AN-10SI-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 20MHZ 8SOIC Product overview: AT25320AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320AN-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 20MHZ 8SOIC

IC EEPROM 32KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25320AN-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 32Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25320AN-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25320AN-10SI-2.7
Integrated Circuits (ICs) - Memory AT25320AN-10SI-2.7
IC EEPROM 32KBIT SPI 20MHZ 8SOIC

IC EEPROM 32KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 119594-AT25320AN-10SI-2.7 AT25320AN-10SI2.7-ND 774-AT25320AN-10SI-2.7 AT25320AN-10SI-2.7 AT25320AN-10SI-2.7 AT25320AN-10SI-2.7
Product Name Memory - EEPROM - AT25320AN-10SI-2.7 Memory 20MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24AA01WI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 1 kbits
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 28276189 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers