EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-MAP (3x4.9)
EEPROM Memory IC 8Kbit SPI 20 MHz 8-MAP (3x4.9)
IC EEPROM 8KBIT SPI 20MHZ 8MAP
IC EEPROM 8KBIT SPI 20MHZ 8MAP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25080AY110YI2.7-ND | AT25080AY1-10YI-2.7 | AT25080AY1-10YI-2.7 | AT25080AY1-10YI-2.7 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |