Microchip Technology, Inc. Memory AT25M01-SSHM-B

Description
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25M01-SSHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT25M01-SSHM-B - 911843-AT25M01-SSHM-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25M01-SSHM-B
911843-AT25M01-SSHM-B
Memory - EEPROM - AT25M01-SSHM-B 911843-AT25M01-SSHM-B
Manufacturer: Microchip Technology Win Source Part Number: 911843-AT25M01-SSHM- B Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Mb (128K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: AT25M01 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 911843-AT25M01-SSHM-B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Mb (128K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AT25M01
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
EEPROM - 2368824 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368824
EEPROM 2368824
1.7-5.5V, 20MHz, Ind Temp, 8-SOIC-N

1.7-5.5V, 20MHz, Ind Temp, 8-SOIC-N

Supplier's Site
EEPROM - 2368826 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368826
EEPROM 2368826
1.7-5.5V, 20MHz, Ind Temp, 8-SOIC-N

1.7-5.5V, 20MHz, Ind Temp, 8-SOIC-N

Supplier's Site
EEPROM - 2368826P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368826P
EEPROM 2368826P
1.7-5.5V, 20MHz, Ind Temp, 8-SOIC-N

1.7-5.5V, 20MHz, Ind Temp, 8-SOIC-N

Supplier's Site
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25M01-SSHM-B
20MHZ Memory IC and Storage Component 774-AT25M01-SSHM-B
IC EEPROM 1MBIT SPI 20MHZ 8SOIC Product overview: AT25M01-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25M01-SSHM-B can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 20MHZ 8SOIC Product overview: AT25M01-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25M01-SSHM-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25M01-SSHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25M01-SSHM-B
Integrated Circuits (ICs) - Memory - Memory AT25M01-SSHM-B
IC EEPROM 1MBIT SPI 20MHZ 8SOIC

IC EEPROM 1MBIT SPI 20MHZ 8SOIC

Supplier's Site
IC EEPROM 1MBIT SPI 20MHZ 8SOIC

IC EEPROM 1MBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8SOIC

IC EEPROM 1MBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25M01-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 1Mbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip - 99AC8860 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip
99AC8860
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip 99AC8860
EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage RoHS Compliant: Yes

EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25M01-SSHM-B-ND 911843-AT25M01-SSHM-B 2368824 774-AT25M01-SSHM-B AT25M01-SSHM-B AT25M01-SSHM-B AT25M01-SSHM-B AT25M01-SSHM-B 99AC8860
Product Name Memory Memory - EEPROM - AT25M01-SSHM-B EEPROM 20MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C16-E/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 8611200993 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers