Microchip Technology, Inc. Memory - EEPROM - AT25P1024C1-10CI-2.7 AT25P1024C1-10CI-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 709517-AT25P1024C1-1 0CI-2.7 Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Supplier Device Package: 8-LAP (8x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 2.1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-TDFN Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: AT25P1024 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 709517-AT25P1024C1-1 0CI-2.7 Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Supplier Device Package: 8-LAP (8x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 2.1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-TDFN Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: AT25P1024 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25P1024C1-10CI-2.7 - 709517-AT25P1024C1-10CI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25P1024C1-10CI-2.7
709517-AT25P1024C1-10CI-2.7
Memory - EEPROM - AT25P1024C1-10CI-2.7 709517-AT25P1024C1-10CI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 709517-AT25P1024C1-1 0CI-2.7 Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Supplier Device Package: 8-LAP (8x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 2.1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-TDFN Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: AT25P1024 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 709517-AT25P1024C1-10CI-2.7
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-LAP (8x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 2.1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-TDFN
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: AT25P1024
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
2.1MHZ Memory IC and Storage Component - 774-AT25P1024C1-10CI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.1MHZ Memory IC and Storage Component
774-AT25P1024C1-10CI-2.7
2.1MHZ Memory IC and Storage Component 774-AT25P1024C1-10CI-2.7
IC EEPROM 1MBIT SPI 2.1MHZ 8LAP Product overview: AT25P1024C1-10CI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25P1024C1-10CI -2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 2.1MHZ 8LAP Product overview: AT25P1024C1-10CI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25P1024C1-10CI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25P1024C10CI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 2.1MHz 8-LAP (8x5)

EEPROM Memory IC 1Mb (128K x 8) SPI 2.1MHz 8-LAP (8x5)

Buy Now Datasheet
IC EEPROM 1MBIT SPI 2.1MHZ 8LAP

IC EEPROM 1MBIT SPI 2.1MHZ 8LAP

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 2.1MHZ 8LAP

IC EEPROM 1MBIT SPI 2.1MHZ 8LAP

Supplier's Site Datasheet
Memory - AT25P1024C1-10CI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 2.1 MHz 8-LAP (8x5)

EEPROM Memory IC 1Mbit SPI 2.1 MHz 8-LAP (8x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25P1024C1-10CI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25P1024C1-10CI-2.7
Integrated Circuits (ICs) - Memory AT25P1024C1-10CI-2.7
IC EEPROM 1MBIT SPI 2.1MHZ 8LAP

IC EEPROM 1MBIT SPI 2.1MHZ 8LAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 709517-AT25P1024C1-10CI-2.7 774-AT25P1024C1-10CI-2.7 AT25P1024C10CI2.7-ND AT25P1024C1-10CI-2.7 AT25P1024C1-10CI-2.7 AT25P1024C1-10CI-2.7 AT25P1024C1-10CI-2.7
Product Name Memory - EEPROM - AT25P1024C1-10CI-2.7 2.1MHZ Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 71256L25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details