Microchip Technology, Inc. Memory - EPROM - AT27BV020-90TI AT27BV020-90TI

Description
Manufacturer: Microchip Technology Win Source Part Number: 911866-AT27BV020-90T I Operating Temperature Range: -40°C ~ 85°C (TC) Features: EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP Package: Tray Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT27BV020 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: 3A991B1B1 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 156 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911866-AT27BV020-90T I Operating Temperature Range: -40°C ~ 85°C (TC) Features: EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP Package: Tray Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT27BV020 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: 3A991B1B1 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 156 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - AT27BV020-90TI - 911866-AT27BV020-90TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27BV020-90TI
911866-AT27BV020-90TI
Memory - EPROM - AT27BV020-90TI 911866-AT27BV020-90TI
Manufacturer: Microchip Technology Win Source Part Number: 911866-AT27BV020-90T I Operating Temperature Range: -40°C ~ 85°C (TC) Features: EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP Package: Tray Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT27BV020 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: 3A991B1B1 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 156 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: Microchip Technology
Win Source Part Number: 911866-AT27BV020-90TI
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP
Package: Tray
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT27BV020
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: 3A991B1B1
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 156
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27BV020-90TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27BV020-90TI
Memory IC and Storage Component 774-AT27BV020-90TI
IC EPROM 2MBIT PARALLEL 32TSOP Product overview: AT27BV020-90TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV020-90TI can be used for catalog matching and distributor lookup.

IC EPROM 2MBIT PARALLEL 32TSOP Product overview: AT27BV020-90TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV020-90TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27BV020-90TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 90 ns 32-TSOP

EPROM - OTP Memory IC 2Mbit Parallel 90 ns 32-TSOP

Buy Now Datasheet
IC EPROM 2MBIT PARALLEL 32TSOP

IC EPROM 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 911866-AT27BV020-90TI 774-AT27BV020-90TI AT27BV020-90TI AT27BV020-90TI
Product Name Memory - EPROM - AT27BV020-90TI Memory IC and Storage Component Memory Memory
Memory Category EPROM EPROM EPROM; EPROM EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 32-TSOP 32-TFSOP (0.724", 18.40mm Width) 32-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers