Microchip Technology, Inc. Memory - AT27C020-55PU AT27C020-55PU

Description
Manufacturer: Atmel Win Source Part Number: 1148042-AT27C020-55P U Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148042-AT27C020-55P U Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C020-55PU - 1148042-AT27C020-55PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27C020-55PU
1148042-AT27C020-55PU
Memory - AT27C020-55PU 1148042-AT27C020-55PU
Manufacturer: Atmel Win Source Part Number: 1148042-AT27C020-55P U Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148042-AT27C020-55PU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-AT27C020-55PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C020-55PU
Memory IC and Storage Component 774-AT27C020-55PU
IC EPROM 2MBIT PARALLEL 32DIP Product overview: AT27C020-55PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C020-55PU can be used for catalog matching and distributor lookup.

IC EPROM 2MBIT PARALLEL 32DIP Product overview: AT27C020-55PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C020-55PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EPROM - 1274058 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1274058
EPROM 1274058
OTP EPROM 2M (256K X 8), 5V, 32DIP

OTP EPROM 2M (256K X 8), 5V, 32DIP

Supplier's Site
EPROM - 1784839 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1784839
EPROM 1784839
OTP EPROM 2M (256K X 8), 5V, 32DIP

OTP EPROM 2M (256K X 8), 5V, 32DIP

Supplier's Site
Memory - AT27C020-55PU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 55ns 32-PDIP

EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 55ns 32-PDIP

Buy Now Datasheet
EPROM, 2M (256K X 8), 5V, OTP 55NS, PDIP - 70123825 - Allied Electronics, Inc.
Fort Worth, TX, USA
EPROM, 2M (256K X 8), 5V, OTP 55NS, PDIP
70123825
EPROM, 2M (256K X 8), 5V, OTP 55NS, PDIP 70123825
EPROM, 2M (256K X 8), 5V, OTP 55NS, PDIP

EPROM, 2M (256K X 8), 5V, OTP 55NS, PDIP

Supplier's Site
IC EPROM 2MBIT PARALLEL 32DIP

IC EPROM 2MBIT PARALLEL 32DIP

Supplier's Site Datasheet
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4264 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4264
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4264
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:2Mbit; EPROM Memory Configuration:256K x 8bit; No. of Pins:32Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:2Mbit; EPROM Memory Configuration:256K x 8bit; No. of Pins:32Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT27C020-55PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 55 ns 32-PDIP

EPROM - OTP Memory IC 2Mbit Parallel 55 ns 32-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C020-55PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C020-55PU
Integrated Circuits (ICs) - Memory - Memory AT27C020-55PU
IC EPROM 2MBIT PARALLEL 32DIP

IC EPROM 2MBIT PARALLEL 32DIP

Supplier's Site
IC EPROM 2MBIT PARALLEL 32DIP

IC EPROM 2MBIT PARALLEL 32DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1148042-AT27C020-55PU 774-AT27C020-55PU 1274058 AT27C020-55PU-ND 70123825 AT27C020-55PU 68T4264 AT27C020-55PU AT27C020-55PU AT27C020-55PU
Product Name Memory - AT27C020-55PU Memory IC and Storage Component EPROM Memory EPROM, 2M (256K X 8), 5V, OTP 55NS, PDIP Memory One Time Programmable (Otp) Eprom Ic; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EPROM EPROM EPROM EPROM EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM - OTP
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Pins 32 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S03ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details