Microchip Technology, Inc. Memory AT25128B-SSPDGV-T

Description
IC EEPROM 128KBIT SPI 8SOIC
Request a Quote Datasheet
Description
IC EEPROM 128KBIT SPI 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-AT25128B-SSPDGV-TCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Buy Now Datasheet
Memory - 150-AT25128B-SSPDGV-TDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Buy Now Datasheet
Memory - 150-AT25128B-SSPDGV-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-AT25128B-SSPDGV-T
5MHZ Memory IC and Storage Component 774-AT25128B-SSPDGV-T
IC EEPROM 128KBIT SPI 5MHZ 8SOIC Product overview: AT25128B-SSPDGV-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128B-SSPDGV- T can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 5MHZ 8SOIC Product overview: AT25128B-SSPDGV-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128B-SSPDGV-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25128B-SSPDGV-T - 862047-AT25128B-SSPDGV-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25128B-SSPDGV-T
862047-AT25128B-SSPDGV-T
Memory - EEPROM - AT25128B-SSPDGV-T 862047-AT25128B-SSPDGV-T
Manufacturer: Microchip Technology Win Source Part Number: 862047-AT25128B-SSPD GV-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 5 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: AT25128 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 862047-AT25128B-SSPDGV-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) SPI 5 MHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: AT25128
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 128KBIT SPI 5MHZ 8SOIC

IC EEPROM 128KBIT SPI 5MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25128B-SSPDGV-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25128B-SSPDGV-T
Integrated Circuits (ICs) - Memory - Memory AT25128B-SSPDGV-T
IC EEPROM 128KBIT SPI 5MHZ 8SOIC

IC EEPROM 128KBIT SPI 5MHZ 8SOIC

Supplier's Site
IC EEPROM 128KBIT SPI 5MHZ 8SOIC

IC EEPROM 128KBIT SPI 5MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25128B-SSPDGV-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 5 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 5 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-AT25128B-SSPDGV-TCT-ND 774-AT25128B-SSPDGV-T 862047-AT25128B-SSPDGV-T AT25128B-SSPDGV-T AT25128B-SSPDGV-T AT25128B-SSPDGV-T AT25128B-SSPDGV-T
Product Name Memory 5MHZ Memory IC and Storage Component Memory - EEPROM - AT25128B-SSPDGV-T Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C04LI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details