Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SOLID STATE RELAY, SPST, 3-32V, DIN RAIL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 55A 24-280V
Solid State Relays - Industrial Mount DIN SSR 280Vac/55A 3-32Vdc In,ZC
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2053-ND | 37M2166 | CMRD2455 | CMRD2455 | CMRD2455 |
| Product Name | Solid State Relays | Solid State Relay, Spst, 3-32V, Din Rail; Contact Configuration Sensata/crydom | CRDM Solid State | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 32 volts |