Crydom Corporation CKR Series CKRD4830-10 Relay CKRD4830-10

Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRD4830-10 Relay - CKRD4830-10 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRD4830-10 Relay
CKRD4830-10
CKR Series CKRD4830-10 Relay CKRD4830-10
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
  • Rating from 10 A to 30 A @ 530 VAC
  • Slim 22.5mm (width) package
  • SCR output for heavy industrial loads
  • LED input status indicator
  • AC or DC control
  • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Supplier's Site Datasheet
Solid State Relays - CC2138-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2138-ND
Solid State Relays CC2138-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Solid State Relay, 30A, 4-32V, Din Rail; Contact Configuration Sensata/crydom - 37M2058 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 30A, 4-32V, Din Rail; Contact Configuration Sensata/crydom
37M2058
Solid State Relay, 30A, 4-32V, Din Rail; Contact Configuration Sensata/crydom 37M2058
SOLID STATE RELAY, 30A, 4-32V, DIN RAIL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 30A, 4-32V, DIN RAIL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
CKRD4830-10
Relays - Solid State Relays CKRD4830-10
SSR RELAY SPST-NO 30A 48-530V

SSR RELAY SPST-NO 30A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRD4830-10
Solid State Relays - Industrial Mount CKRD4830-10
Solid State Relays - Industrial Mount DIN SSR 530VAC/30A , 4.5-32VDC In,RN

Solid State Relays - Industrial Mount DIN SSR 530VAC/30A , 4.5-32VDC In,RN

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRD4830-10 CC2138-ND 37M2058 CKRD4830-10 CKRD4830-10
Product Name CKR Series CKRD4830-10 Relay Solid State Relays Solid State Relay, 30A, 4-32V, Din Rail; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC DC
Input Voltage (Control Signal) Range 48 to 530 volts 4 to 32 volts
Input Current (Control Signal) Range 0.0080 to 0.0120 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2597-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 9186982 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details